Hammond Electronics, Inc. Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond CSP6331CG1

Description
PANEL, RACK FRAME, 62.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 62.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond - 31M1156 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond
31M1156
Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond 31M1156
PANEL, RACK FRAME, 62.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes

PANEL, RACK FRAME, 62.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1156
Product Name Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details