Hammond Electronics, Inc. Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond CSP6331BK1

Description
PANEL, RACK FRAME, 62.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 62.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond - 31M1155 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond
31M1155
Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond 31M1155
PANEL, RACK FRAME, 62.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes

PANEL, RACK FRAME, 62.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1155
Product Name Panel, Rack Frame, 62.938X27.937In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details