Hammond Electronics, Inc. Rack Panel, 62.938 X 20.062, Steel, Grey; Panel Type Hammond CSP6323LG1

Description
RACK PANEL, 62.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:C2F196323 23.63" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:510mmRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 62.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:C2F196323 23.63" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:510mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 62.938 X 20.062, Steel, Grey; Panel Type Hammond - 51R2639 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 62.938 X 20.062, Steel, Grey; Panel Type Hammond
51R2639
Rack Panel, 62.938 X 20.062, Steel, Grey; Panel Type Hammond 51R2639
RACK PANEL, 62.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:C2F196323 23.63" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:510mmRoHS Compliant: Yes

RACK PANEL, 62.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:C2F196323 23.63" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:510mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2639
Product Name Rack Panel, 62.938 X 20.062, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Racks - 2387188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details