Hammond Electronics, Inc. Rack Panel, Side, Grey, Steel, 32U; Panel Type Hammond CSP5636LG1

Description
RACK PANEL, SIDE, GREY, STEEL, 32U; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.421m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, GREY, STEEL, 32U; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.421m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Grey, Steel, 32U; Panel Type Hammond - 51R2638 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Grey, Steel, 32U; Panel Type Hammond
51R2638
Rack Panel, Side, Grey, Steel, 32U; Panel Type Hammond 51R2638
RACK PANEL, SIDE, GREY, STEEL, 32U; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.421m RoHS Compliant: Yes

RACK PANEL, SIDE, GREY, STEEL, 32U; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.421m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2638
Product Name Rack Panel, Side, Grey, Steel, 32U; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Server Racks - 2262988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details