Hammond Electronics, Inc. Rack Panel, Side, Black, Steel, 32U; Panel Type Hammond CSP5636BK1

Description
RACK PANEL, SIDE, BLACK, STEEL, 32U; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.421m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, BLACK, STEEL, 32U; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.421m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Black, Steel, 32U; Panel Type Hammond - 50H3608 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Black, Steel, 32U; Panel Type Hammond
50H3608
Rack Panel, Side, Black, Steel, 32U; Panel Type Hammond 50H3608
RACK PANEL, SIDE, BLACK, STEEL, 32U; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.421m RoHS Compliant: Yes

RACK PANEL, SIDE, BLACK, STEEL, 32U; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.421m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3608
Product Name Rack Panel, Side, Black, Steel, 32U; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details