Hammond Electronics, Inc. Rack Panel, 55.938 X 27.937, Steel, Grey; Panel Type Hammond CSP5631LG1

Description
RACK PANEL, 55.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Grey; For Use With:C2F195631 31.5" Deep Rack Frames; External Height - Metric:1.42m; External Width - Metric:710mmRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 55.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Grey; For Use With:C2F195631 31.5" Deep Rack Frames; External Height - Metric:1.42m; External Width - Metric:710mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 55.938 X 27.937, Steel, Grey; Panel Type Hammond - 51R2637 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 55.938 X 27.937, Steel, Grey; Panel Type Hammond
51R2637
Rack Panel, 55.938 X 27.937, Steel, Grey; Panel Type Hammond 51R2637
RACK PANEL, 55.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Grey; For Use With:C2F195631 31.5" Deep Rack Frames; External Height - Metric:1.42m; External Width - Metric:710mmRoHS Compliant: Yes

RACK PANEL, 55.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:32U; Panel Material:Steel; Body Color:Grey; For Use With:C2F195631 31.5" Deep Rack Frames; External Height - Metric:1.42m; External Width - Metric:710mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2637
Product Name Rack Panel, 55.938 X 27.937, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details