Hammond Electronics, Inc. Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond CSP4931CG1

Description
PANEL, RACK FRAME, 48.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:710mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 48.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:710mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond - 31M1148 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond
31M1148
Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond 31M1148
PANEL, RACK FRAME, 48.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:710mm RoHS Compliant: Yes

PANEL, RACK FRAME, 48.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1148
Product Name Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Open shelving - SRE1451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details