Hammond Electronics, Inc. Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond CSP4931BK1

Description
PANEL, RACK FRAME, 48.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 48.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond - 31M1147 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond
31M1147
Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond 31M1147
PANEL, RACK FRAME, 48.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:710mm RoHS Compliant: Yes

PANEL, RACK FRAME, 48.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1147
Product Name Panel, Rack Frame, 48.938X27.937In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 3741322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details