Hammond Electronics, Inc. Rack Panel, 48.938 X 20.062, Steel, Grey; Panel Type Hammond CSP4923LG1

Description
RACK PANEL, 48.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194923 23.63" Deep Rack Frames; External Height - Metric:1.24m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 48.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194923 23.63" Deep Rack Frames; External Height - Metric:1.24m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 48.938 X 20.062, Steel, Grey; Panel Type Hammond - 51R2634 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 48.938 X 20.062, Steel, Grey; Panel Type Hammond
51R2634
Rack Panel, 48.938 X 20.062, Steel, Grey; Panel Type Hammond 51R2634
RACK PANEL, 48.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194923 23.63" Deep Rack Frames; External Height - Metric:1.24m; Product Range:- RoHS Compliant: Yes

RACK PANEL, 48.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194923 23.63" Deep Rack Frames; External Height - Metric:1.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2634
Product Name Rack Panel, 48.938 X 20.062, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details