Hammond Electronics, Inc. Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond CSP4923CG1

Description
PANEL, RACK FRAME, 48.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:510mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 48.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:510mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond - 31M1146 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond
31M1146
Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond 31M1146
PANEL, RACK FRAME, 48.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 48.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1146
Product Name Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details