Hammond Electronics, Inc. Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond CSP4923BK1

Description
PANEL, RACK FRAME, 48.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 48.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond - 31M1145 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond
31M1145
Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond 31M1145
PANEL, RACK FRAME, 48.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 48.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:28U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.24m; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1145
Product Name Panel, Rack Frame, 48.938X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0490 - Rousseau Metal Inc.
Specs
Category Industrial
Material Steel
View Details
Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details