Hammond Electronics, Inc. Rack Panel, Side, Grey, Steel, 24U; Panel Type Hammond CSP4236LG1

Description
RACK PANEL, SIDE, GREY, STEEL, 24U; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.065m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, GREY, STEEL, 24U; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.065m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Grey, Steel, 24U; Panel Type Hammond - 51R2633 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Grey, Steel, 24U; Panel Type Hammond
51R2633
Rack Panel, Side, Grey, Steel, 24U; Panel Type Hammond 51R2633
RACK PANEL, SIDE, GREY, STEEL, 24U; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.065m RoHS Compliant: Yes

RACK PANEL, SIDE, GREY, STEEL, 24U; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.065m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2633
Product Name Rack Panel, Side, Grey, Steel, 24U; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details