Hammond Electronics, Inc. Rack Panel, 41.938 X 27.937, Steel, Grey; Panel Type Hammond CSP4231LG1

Description
RACK PANEL, 41.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194231 31.5" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:710mmRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 41.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194231 31.5" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:710mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 41.938 X 27.937, Steel, Grey; Panel Type Hammond - 51R2632 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 41.938 X 27.937, Steel, Grey; Panel Type Hammond
51R2632
Rack Panel, 41.938 X 27.937, Steel, Grey; Panel Type Hammond 51R2632
RACK PANEL, 41.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194231 31.5" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:710mmRoHS Compliant: Yes

RACK PANEL, 41.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194231 31.5" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:710mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2632
Product Name Rack Panel, 41.938 X 27.937, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
PCB Holders - 2472666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.02 inch (26 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details