Hammond Electronics, Inc. Panel, Rack Frame, 41.938X27.937In Steel; Panel Type Hammond CSP4231CG1

Description
PANEL, RACK FRAME, 41.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:710mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 41.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:710mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 41.938X27.937In Steel; Panel Type Hammond - 31M1144 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 41.938X27.937In Steel; Panel Type Hammond
31M1144
Panel, Rack Frame, 41.938X27.937In Steel; Panel Type Hammond 31M1144
PANEL, RACK FRAME, 41.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:710mm RoHS Compliant: Yes

PANEL, RACK FRAME, 41.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1144
Product Name Panel, Rack Frame, 41.938X27.937In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details