Hammond Electronics, Inc. Rack Panel, 41.938 X 20.062, Steel, Grey; Panel Type Hammond CSP4223LG1

Description
RACK PANEL, 41.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194223 23.63" Deep Rack Frames; External Height - Metric:1.07m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 41.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194223 23.63" Deep Rack Frames; External Height - Metric:1.07m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 41.938 X 20.062, Steel, Grey; Panel Type Hammond - 51R2631 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 41.938 X 20.062, Steel, Grey; Panel Type Hammond
51R2631
Rack Panel, 41.938 X 20.062, Steel, Grey; Panel Type Hammond 51R2631
RACK PANEL, 41.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194223 23.63" Deep Rack Frames; External Height - Metric:1.07m; Product Range:- RoHS Compliant: Yes

RACK PANEL, 41.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Grey; For Use With:C2F194223 23.63" Deep Rack Frames; External Height - Metric:1.07m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2631
Product Name Rack Panel, 41.938 X 20.062, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details