Hammond Electronics, Inc. Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond CSP4223CG1

Description
PANEL, RACK FRAME, 41.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:510mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 41.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:510mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond - 31M1142 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond
31M1142
Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond 31M1142
PANEL, RACK FRAME, 41.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 41.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1142
Product Name Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Closed shelving - SRE2033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details