Hammond Electronics, Inc. Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond CSP4223BK1

Description
PANEL, RACK FRAME, 41.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 41.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond - 14C3476 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond
14C3476
Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond 14C3476
PANEL, RACK FRAME, 41.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 41.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.07m; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 14C3476
Product Name Panel, Rack Frame, 41.938X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details