Hammond Electronics, Inc. Rack Panel, 34.94 X 32.437, Steel, Grey; Panel Type Hammond CSP3536LG1

Description
RACK PANEL, 34.94" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193536 36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 34.94" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193536 36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 34.94 X 32.437, Steel, Grey; Panel Type Hammond - 51R2630 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 34.94 X 32.437, Steel, Grey; Panel Type Hammond
51R2630
Rack Panel, 34.94 X 32.437, Steel, Grey; Panel Type Hammond 51R2630
RACK PANEL, 34.94" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193536 36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes

RACK PANEL, 34.94" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193536 36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2630
Product Name Rack Panel, 34.94 X 32.437, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details