Hammond Electronics, Inc. Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond CSP3536CG1

Description
PANEL, RACK FRAME, 34.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 34.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond - 31M1141 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond
31M1141
Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond 31M1141
PANEL, RACK FRAME, 34.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes

PANEL, RACK FRAME, 34.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1141
Product Name Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details