Hammond Electronics, Inc. Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond CSP3536BK1

Description
PANEL, RACK FRAME, 34.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 34.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond - 31M1140 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond
31M1140
Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond 31M1140
PANEL, RACK FRAME, 34.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes

PANEL, RACK FRAME, 34.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1140
Product Name Panel, Rack Frame, 34.938X32.437In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details