Hammond Electronics, Inc. Rack Panel, 34.94 X 27.937, Steel, Grey; Panel Type Hammond CSP3531LG1

Description
RACK PANEL, 34.94" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193531 31.5" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 34.94" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193531 31.5" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 34.94 X 27.937, Steel, Grey; Panel Type Hammond - 51R2629 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 34.94 X 27.937, Steel, Grey; Panel Type Hammond
51R2629
Rack Panel, 34.94 X 27.937, Steel, Grey; Panel Type Hammond 51R2629
RACK PANEL, 34.94" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193531 31.5" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:710mm RoHS Compliant: Yes

RACK PANEL, 34.94" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193531 31.5" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2629
Product Name Rack Panel, 34.94 X 27.937, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details