PANEL, RACK FRAME, 31.438X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:799mm; External Width - Metric:710mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 31M1138 |
| Product Name | Panel, Rack Frame, 31.438X27.937In Steel; Panel Type Hammond |
| Category | Industrial |