Hammond Electronics, Inc. Rack Panel, 34.94 X 20.06, Steel, Grey; Panel Type Hammond CSP3523LG1

Description
RACK PANEL, 34.94" X 20.06", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193523 23.63" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 34.94" X 20.06", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193523 23.63" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 34.94 X 20.06, Steel, Grey; Panel Type Hammond - 51R2628 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 34.94 X 20.06, Steel, Grey; Panel Type Hammond
51R2628
Rack Panel, 34.94 X 20.06, Steel, Grey; Panel Type Hammond 51R2628
RACK PANEL, 34.94" X 20.06", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193523 23.63" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:510mm RoHS Compliant: Yes

RACK PANEL, 34.94" X 20.06", STEEL, GREY; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Grey; For Use With:C2F193523 23.63" Deep Rack Frames; External Height - Metric:887mm; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2628
Product Name Rack Panel, 34.94 X 20.06, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details