Hammond Electronics, Inc. Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond CSP3523CG1

Description
PANEL, RACK FRAME, 38.438X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:976mm; External Width - Metric:510mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 38.438X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:976mm; External Width - Metric:510mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond - 31M1137 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond
31M1137
Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond 31M1137
PANEL, RACK FRAME, 38.438X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:976mm; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 38.438X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:976mm; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1137
Product Name Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 2387194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details