Hammond Electronics, Inc. Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond CSP3523BK1

Description
PANEL, RACK FRAME, 38.438X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:976mm; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 38.438X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:976mm; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond - 31M1136 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond
31M1136
Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond 31M1136
PANEL, RACK FRAME, 38.438X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:976mm; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 38.438X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:20U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:976mm; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1136
Product Name Panel, Rack Frame, 38.438X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details