Hammond Electronics, Inc. Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond CS18143

Description
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:356mm; External Depth - Metric:76mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:356mm; External Depth - Metric:76mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond - 72J9548 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond
72J9548
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond 72J9548
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:356mm; External Depth - Metric:76mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:356mm; External Depth - Metric:76mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72J9548
Product Name Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond
Length 17.99 inch (457 mm)
Width 14.02 inch (356 mm)
Depth 2.99 inch (76 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
5 suppliers