Hammond Electronics, Inc. Rack Panel, Side, Black, 44U, Steel; Panel Type Hammond C4SP7736SBK1

Description
RACK PANEL, SIDE, BLACK, 44U, STEEL; Panel Type:Side Panel; Rack U Height:44U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.954m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, BLACK, 44U, STEEL; Panel Type:Side Panel; Rack U Height:44U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.954m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Black, 44U, Steel; Panel Type Hammond - 72J9813 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Black, 44U, Steel; Panel Type Hammond
72J9813
Rack Panel, Side, Black, 44U, Steel; Panel Type Hammond 72J9813
RACK PANEL, SIDE, BLACK, 44U, STEEL; Panel Type:Side Panel; Rack U Height:44U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.954m RoHS Compliant: Yes

RACK PANEL, SIDE, BLACK, 44U, STEEL; Panel Type:Side Panel; Rack U Height:44U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.954m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 72J9813
Product Name Rack Panel, Side, Black, 44U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Racks - 2387187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details