Hammond Electronics, Inc. Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond C4SP7342VBK1

Description
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond - 51R2916 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond
51R2916
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond 51R2916
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes

RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2916
Product Name Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details