Hammond Electronics, Inc. Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond C4SP7342SBK1

Description
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond - 51R2915 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond
51R2915
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond 51R2915
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes

RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2915
Product Name Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE1451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 2463388 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details