Hammond Electronics, Inc. Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond C4SP7336VBK1

Description
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond - 51R2914 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond
51R2914
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond 51R2914
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes

RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.865m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2914
Product Name Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details