Hammond Electronics, Inc. Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond C4SP7336SBK1

Description
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.862m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.862m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond - 51R2913 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond
51R2913
Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond 51R2913
RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.862m RoHS Compliant: Yes

RACK PANEL, SIDE, BLACK, 42U, STEEL; Panel Type:Side Panel; Rack U Height:42U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.862m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2913
Product Name Rack Panel, Side, Black, 42U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 7870339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 19.69 inch (500 mm)
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details