Hammond Electronics, Inc. Rack Panel, Side, Black, 24U, Steel; Panel Type Hammond C4SP4236SBK1

Description
RACK PANEL, SIDE, BLACK, 24U, STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.065m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, BLACK, 24U, STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.065m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Black, 24U, Steel; Panel Type Hammond - 60K9107 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Black, 24U, Steel; Panel Type Hammond
60K9107
Rack Panel, Side, Black, 24U, Steel; Panel Type Hammond 60K9107
RACK PANEL, SIDE, BLACK, 24U, STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.065m RoHS Compliant: Yes

RACK PANEL, SIDE, BLACK, 24U, STEEL; Panel Type:Side Panel; Rack U Height:24U; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:1.065m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 60K9107
Product Name Rack Panel, Side, Black, 24U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE3020 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details