Hammond Electronics, Inc. Rack Panel, Bottom, Black, Steel; Panel Type Hammond C4B2442SBK1

Description
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Bottom, Black, Steel; Panel Type Hammond - 01T1654 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Bottom, Black, Steel; Panel Type Hammond
01T1654
Rack Panel, Bottom, Black, Steel; Panel Type Hammond 01T1654
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes

RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01T1654
Product Name Rack Panel, Bottom, Black, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details