Hammond Electronics, Inc. Rack Panel, Bottom, Black, Steel; Panel Type Hammond C4B2436SBK1

Description
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Bottom, Black, Steel; Panel Type Hammond - 01T1653 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Bottom, Black, Steel; Panel Type Hammond
01T1653
Rack Panel, Bottom, Black, Steel; Panel Type Hammond 01T1653
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes

RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01T1653
Product Name Rack Panel, Bottom, Black, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details