Hammond Electronics, Inc. Rack Panel, Bottom, Black, Steel; Panel Type Hammond C4B2431SBK1

Description
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Bottom, Black, Steel; Panel Type Hammond - 01T1652 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Bottom, Black, Steel; Panel Type Hammond
01T1652
Rack Panel, Bottom, Black, Steel; Panel Type Hammond 01T1652
RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes

RACK PANEL, BOTTOM, BLACK, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C4 Series Modular Server Rack Cabinets; External Height - Metric:483mm; Product Range:C4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01T1652
Product Name Rack Panel, Bottom, Black, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Shelving with Sloped Shelves - SRE1T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details