Hammond Electronics, Inc. Cabinet Rack; Cabinet Type Hammond C3RR197023CG1

Description
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:40U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes
Datasheet
Description
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:40U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Type Hammond - 85F092 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Type Hammond
85F092
Cabinet Rack; Cabinet Type Hammond 85F092
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:40U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes

CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:40U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 85F092
Product Name Cabinet Rack; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HKG-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details