Hammond Electronics, Inc. Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond C3R1866SC

Description
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Junction Box; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:152.4mm; External Depth - Metric:152.4mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Junction Box; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:152.4mm; External Depth - Metric:152.4mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond - 60K8949 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond
60K8949
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond 60K8949
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Junction Box; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:152.4mm; External Depth - Metric:152.4mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Junction Box; Enclosure Material:Steel; External Height - Metric:457mm; External Width - Metric:152.4mm; External Depth - Metric:152.4mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 60K8949
Product Name Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond
Length 17.99 inch (457 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers