Hammond Electronics, Inc. Cabinet Rack; Enclosure Material Hammond C2T2431VCG1

Description
Cabinet Rack; Enclosure Material:Zinc; Body Color:Beige; For Use With:C4 Series Modular Server Cabinet Systems; External Height - Imperial:0.07"; External Height - Metric:1.778mm; External Width - Imperial:25" RoHS Compliant: Yes
Description
Cabinet Rack; Enclosure Material:Zinc; Body Color:Beige; For Use With:C4 Series Modular Server Cabinet Systems; External Height - Imperial:0.07"; External Height - Metric:1.778mm; External Width - Imperial:25" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Enclosure Material Hammond - 66F8065 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Enclosure Material Hammond
66F8065
Cabinet Rack; Enclosure Material Hammond 66F8065
Cabinet Rack; Enclosure Material:Zinc; Body Color:Beige; For Use With:C4 Series Modular Server Cabinet Systems; External Height - Imperial:0.07"; External Height - Metric:1.778mm; External Width - Imperial:25" RoHS Compliant: Yes

Cabinet Rack; Enclosure Material:Zinc; Body Color:Beige; For Use With:C4 Series Modular Server Cabinet Systems; External Height - Imperial:0.07"; External Height - Metric:1.778mm; External Width - Imperial:25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 66F8065
Product Name Cabinet Rack; Enclosure Material Hammond
Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCW42102 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details