Hammond Electronics, Inc. Top Panel, 23.75 X 25, Steel; Panel Type Hammond C2T2431SBK1

Description
TOP PANEL, 23.75" X 25", STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2, C2RR, C4, C4RR Series Cabinets; External Height - Metric:603.25mm; External Width - Metric:635mm RoHS Compliant: Yes
Datasheet
Description
TOP PANEL, 23.75" X 25", STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2, C2RR, C4, C4RR Series Cabinets; External Height - Metric:603.25mm; External Width - Metric:635mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Panel, 23.75 X 25, Steel; Panel Type Hammond - 50H3789 - Newark, An Avnet Company
Chicago, IL, United States
Top Panel, 23.75 X 25, Steel; Panel Type Hammond
50H3789
Top Panel, 23.75 X 25, Steel; Panel Type Hammond 50H3789
TOP PANEL, 23.75" X 25", STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2, C2RR, C4, C4RR Series Cabinets; External Height - Metric:603.25mm; External Width - Metric:635mm RoHS Compliant: Yes

TOP PANEL, 23.75" X 25", STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2, C2RR, C4, C4RR Series Cabinets; External Height - Metric:603.25mm; External Width - Metric:635mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3789
Product Name Top Panel, 23.75 X 25, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details