RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:718mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 51R2819 |
| Product Name | Rack Panel, 20, Steel, Grey; Panel Type Hammond |
| Category | Industrial |