Hammond Electronics, Inc. Rack Top, Vented, 15Inx28.25In, Steel; Panel Type Hammond C2T1936VCEBK1

Description
RACK TOP, VENTED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK TOP, VENTED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Vented, 15Inx28.25In, Steel; Panel Type Hammond - 50H3759 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Vented, 15Inx28.25In, Steel; Panel Type Hammond
50H3759
Rack Top, Vented, 15Inx28.25In, Steel; Panel Type Hammond 50H3759
RACK TOP, VENTED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes

RACK TOP, VENTED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3759
Product Name Rack Top, Vented, 15Inx28.25In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details