RACK TOP, SOLID, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 50H3758 |
| Product Name | Rack Top, Solid, 15Inx28.25In, Steel; Panel Type Hammond |
| Category | Industrial |