Hammond Electronics, Inc. Rack Panel, 23, Steel, Grey; Panel Type Hammond C2T1936RLG1

Description
RACK PANEL, 23", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:584mm; External Width - Metric:914mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 23", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:584mm; External Width - Metric:914mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 23, Steel, Grey; Panel Type Hammond - 51R2817 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 23, Steel, Grey; Panel Type Hammond
51R2817
Rack Panel, 23, Steel, Grey; Panel Type Hammond 51R2817
RACK PANEL, 23", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:584mm; External Width - Metric:914mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 23", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:584mm; External Width - Metric:914mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2817
Product Name Rack Panel, 23, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details