Hammond Electronics, Inc. Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond C2T1936RCG1

Description
RACK TOP, RAISED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes
Description
RACK TOP, RAISED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond - 50H3757 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond
50H3757
Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond 50H3757
RACK TOP, RAISED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

RACK TOP, RAISED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3757
Product Name Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details