Hammond Electronics, Inc. Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond C2T1936RBK1

Description
RACK TOP, RAISED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:584mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK TOP, RAISED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:584mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond - 50H3756 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond
50H3756
Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond 50H3756
RACK TOP, RAISED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:584mm; Product Range:- RoHS Compliant: Yes

RACK TOP, RAISED, 15INX28.25IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 36 inches Deep; External Height - Metric:584mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3756
Product Name Rack Top, Raised, 15Inx28.25In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details