Hammond Electronics, Inc. Rack Panel, 20, Steel, Grey; Panel Type Hammond C2T1931VCELG1

Description
RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:603mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:603mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 20, Steel, Grey; Panel Type Hammond - 51R2811 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 20, Steel, Grey; Panel Type Hammond
51R2811
Rack Panel, 20, Steel, Grey; Panel Type Hammond 51R2811
RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:603mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:603mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2811
Product Name Rack Panel, 20, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SGE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details