Hammond Electronics, Inc. Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond C2T1931VCECG1

Description
RACK TOP, VENTED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes
Description
RACK TOP, VENTED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond - 50H3746 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond
50H3746
Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond 50H3746
RACK TOP, VENTED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

RACK TOP, VENTED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Beige; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3746
Product Name Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Open shelving - SRE3017 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details