Hammond Electronics, Inc. Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond C2T1931VBK1

Description
RACK TOP, VENTED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK TOP, VENTED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond - 97B4201 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond
97B4201
Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond 97B4201
RACK TOP, VENTED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes

RACK TOP, VENTED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:508mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97B4201
Product Name Rack Top, Vented, 15Inx23.75In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 576905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details