Hammond Electronics, Inc. Rack Panel, 20, Steel, Grey; Panel Type Hammond C2T1931SLG1

Description
RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:603mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:603mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 20, Steel, Grey; Panel Type Hammond - 51R2810 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 20, Steel, Grey; Panel Type Hammond
51R2810
Rack Panel, 20, Steel, Grey; Panel Type Hammond 51R2810
RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:603mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 20", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:508mm; External Width - Metric:603mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2810
Product Name Rack Panel, 20, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details