Hammond Electronics, Inc. Rack Panel, 15, Steel, Grey; Panel Type Hammond C2T1923VLG1

Description
RACK PANEL, 15", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 15", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 15, Steel, Grey; Panel Type Hammond - 51R2803 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 15, Steel, Grey; Panel Type Hammond
51R2803
Rack Panel, 15, Steel, Grey; Panel Type Hammond 51R2803
RACK PANEL, 15", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 15", STEEL, GREY; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:C2F Contempra Rack Frames; External Height - Metric:381mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2803
Product Name Rack Panel, 15, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details